The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, featuring integration of on-chip regulators to eliminate the need for an external LDO. It supports industry-standard package sizes of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, and operates over a temperature range of -40°C to 105°C. The device offers frequency stability as low as ±15 ppm and typifies 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It supports LVPECL, LVDS, and HCSL output signaling with pull range options up to ±3200 ppm, and includes an output enable function in the 7.0 x 5.0 mm and 5.0 x 3.2 mm packages. The SiT3372 is designed for telecom, networking, and industrial applications requiring programmable frequencies and high resilience to environmental noise.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1B3-25NX90.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 90 MHz |
| Frequency Stability | 50 ppm |