SiTime Corporation Oscillators SIT3372AC-1B3-25NU96.000000

Description
96MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead
Request a Quote Datasheet
Description
96MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3372AC-1B3-25NU96.000000-ND - DigiKey
Thief River Falls, MN, United States
96MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead

96MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3372AC-1B3-25NU96.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1329349-NE556NS - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC (0.209", 5.30mm Width)
Frequency 0.1000 MHz
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
32.768 kHz Low Power Clock Oscillator - OM-7605-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillator Crystal - 510BAA200M000BAGR - Richardson RFPD
Specs
Frequency 200 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers