The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device features frequency stability as low as ±15 ppm, a typical phase jitter of 0.225 ps RMS (12 kHz to 20 MHz bandwidth), and supports extended industrial temperature ranges up to -40°C to 105°C. It integrates on-chip regulators to suppress power supply noise and includes selectable pull ranges up to ±3200 ppm. Output signaling options include LVPECL, LVDS, and HCSL. The part is engineered using DualMEMS® and TurboCompensation® technologies for enhanced resistance to airflow, thermal gradients, shock, and vibration.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1B3-25NE216.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 216 MHz |
| Frequency Stability | 50 ppm |