The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO featuring ultralow phase jitter of 0.225 ps RMS (typical) over 12 kHz to 20 MHz bandwidth, with frequency stability as low as ±15 ppm. It operates across temperature ranges from -40°C to 105°C and supports programmable pull ranges up to ±3200 ppm. The device integrates on-chip power regulators and is available in industry-standard packages including 7.0 × 5.0 mm, 5.0 × 3.2 mm, and 3.2 × 2.5 mm. The SiT3372AC-1B2-33NG10
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1B2-33NG10.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 10 MHz |
| Frequency Stability | 25 ppm |