The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with 0.225 ps RMS jitter (typical) over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It operates from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. Available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages, it supports LVPECL, LVDS, and HCSL outputs with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The SiT3372AC-1B2-33NC12
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1B2-33NC128.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 128 MHz |
| Frequency Stability | 25 ppm |