The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, featuring 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It operates across industrial temperature ranges from -40°C to 105°C and supports industry-standard packages including 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device integrates on-chip regulators to suppress power supply noise and employs DualMEMS® and TurboCompensation® technologies to resist airflow, thermal gradients, shock, and vibration. It offers programmable pull ranges up to ±3200 ppm and output signaling options including LVPECL, LVDS, and HCSL.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1B2-33NB35.437431 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 35.44 MHz |
| Frequency Stability | 25 ppm |