The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO designed for low-jitter applications, offering ±0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It supports industrial temperature ranges up to -40°C to 105°C and is available in industry-standard 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages. The device integrates on-chip regulators to suppress power supply noise and features programmable pull ranges up to ±3200 ppm. It provides LVPECL, LVDS, and HCSL output signaling options and operates with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1B2-30NX25.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 25 MHz |
| Frequency Stability | 25 ppm |