The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for clocking in telecom, networking, and industrial applications. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This part features ±80 ppm pull range, 2.5 V supply voltage, LVDS output signaling, and operates across -40°C to 105°C. It achieves 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1B2-30NH80.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 80 MHz |
| Frequency Stability | 25 ppm |