140MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1473-SIT3372AC-1B2-25NZ140.000000-ND |
| Product Name | Oscillators |
| Oscillator Type | VCXO |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead |
| Frequency Stability | 25 ppm |