The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device supports frequency stability as low as ±15 ppm and delivers 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. Operating temperature ranges extend from -40°C to 105°C, and it integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO. Pull range options include ±25 ppm, ±50 ppm, and up to ±3200 ppm, with output signaling types LVPECL, LVDS, and HCSL supported. The part is factory programmable for frequency, stability, voltage, and pull range, enabling customizable configurations without long lead times.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1B2-25NG75.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 75 MHz |
| Frequency Stability | 25 ppm |