The SiT2044B is a 1 MHz to 110 MHz LVCMOS/LVTTL compatible oscillator with a SOT23-5 package measuring 2.9 x 2.8 mm. It operates over an extended temperature range of -55 °C to 125 °C and is AEC-Q100 qualified for automotive applications. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. It features a frequency stability of ±20 ppm inclusive of initial tolerance, aging, temperature, and load variations. Acceleration sensitivity is rated at 0.1 ppb/g. The oscillator is RoHS and REACH compliant, Pb-free, and halogen-free.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2044BIBS3-33EA8.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |