SiTime Corporation LVCMOS Ruggedized Oscillators SIT2044BI-S3-33EA40.000000

Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
Request a Quote
Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT2044B is a 1 MHz to 110 MHz LVCMOS/LVTTL compatible oscillator with a 5-pin SOT23-5 package measuring 2.9 x 2.8 mm, designed for high-reliability applications in avionics and telemetry systems. It operates over an extended temperature range of -55 °C to +125 °C and is AEC-Q100 Grade 1 qualified. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical power consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. Frequency stability is specified as low as ±20 ppm, including aging and temperature variation. Acceleration sensitivity is rated at 0.1 ppb/g, meeting MIL-PRF-55310 standards. The oscillator is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Datasheet Summary
Powered by GS/AI

The SiT2044B is a 1 MHz to 110 MHz LVCMOS/LVTTL compatible oscillator with a 5-pin SOT23-5 package measuring 2.9 x 2.8 mm, designed for high-reliability applications in avionics and telemetry systems. It operates over an extended temperature range of -55 °C to +125 °C and is AEC-Q100 Grade 1 qualified. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical power consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. Frequency stability is specified as low as ±20 ppm, including aging and temperature variation. Acceleration sensitivity is rated at 0.1 ppb/g, meeting MIL-PRF-55310 standards. The oscillator is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Ruggedized Oscillators - SIT2044BI-S3-33EA40.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Ruggedized Oscillators
SIT2044BI-S3-33EA40.000000
LVCMOS Ruggedized Oscillators SIT2044BI-S3-33EA40.000000
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator

1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT2044BI-S3-33EA40.000000
Product Name LVCMOS Ruggedized Oscillators
Package / Form Factor SOT23-5(2.9x2.8)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.001350 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AC-JV-30E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0038.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0380 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D14-00.128 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details