The SiT2044B is a 1 MHz to 110 MHz LVCMOS/LVTTL oscillator with extended temperature operation from -55°C to 125°C in a 5-pin SOT23-5 package measuring 2.9 x 2.8 mm. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. Frequency stability is as low as ±20 ppm inclusive of initial tolerance, aging, temperature, and load variations. The device is AEC-Q100 qualified for automotive applications and offers acceleration sensitivity of 0.1 ppb/g. It includes output enable control and RoHS, REACH, Pb-free, halogen-free, and antimony-free compliance.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT2044BELS8-33NA30.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |