The SiT2044B is a 1 to 110 MHz LVCMOS/LVTTL oscillator in a 5-pin SOT23-5 package measuring 2.9 mm × 2.8 mm, designed for high-reliability applications requiring low acceleration sensitivity of 0.1 ppb/g and frequency stability as tight as ±20 ppm. It operates from 1.62 V to 1.98 V or 2.25 V to 3.63 V, with typical supply current of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. The device is AEC-Q100 qualified for Grade 1, supporting extended operating temperatures from -55 °C to 125 °C, and is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2044BEBS1-33EA30.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |