The SiT2044B is a 1 to 110 MHz LVCMOS/LVTTL oscillator in a 5-pin SOT23-5 package measuring 2.9 x 2.8 mm, designed for high-reliability applications. It operates over extended temperature ranges up to -55°C to +125°C and is AEC-Q100 qualified for automotive use. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical supply current of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. It has a frequency stability of ±20 ppm inclusive of initial tolerance, aging, and temperature variation, and an acceleration sensitivity of 0.1 ppb/g. Output rise and fall times are 1.3 ns to 2.5 ns at 1.8 V and 1.5 ns to 3 ns at higher voltages. Duty cycle is 45% to 55%, with LVCMOS-compatible output levels. The part is RoHS and REACH compliant, Pb-free, and Halogen-free.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT2044BA-S8-33EA12.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |