The SiT2044B is a 1 to 110 MHz LVCMOS/LVTTL compatible oscillator with a 5-pin SOT23-5 package measuring 2.9 x 2.8 mm. It operates over an extended temperature range of -55 to 125 °C and is AEC-Q100 Grade 1 qualified. The device supports supply voltages of 1.8 V or 2.25 to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 to 3.63 V. Frequency stability is as low as ±20 ppm, and acceleration sensitivity is 0.1 ppb/g. It is RoHS and REACH compliant, Pb-free, and halogen-free.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2044BA-S3-33EA80.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |