The SiT2044B is a 1 to 110 MHz LVCMOS/LVTTL compatible oscillator in a 5-pin SOT23-5 package measuring 2.9 x 2.8 mm, designed for high-reliability applications. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. Frequency stability is specified as low as ±20 ppm over temperature, supply, and load, with an extended operating temperature range of -55 °C to +125 °C. The device is AEC-Q100 qualified, features acceleration sensitivity of 0.1 ppb/g, and is RoHS and REACH compliant. Output rise and fall times are 1.3 to 3 ns depending on supply voltage. The package includes an OE input for output enable functionality and requires a 0.1 µF decoupling capacitor between Vdd and GND.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2044BA-S3-33EA50.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |