The SiT2044B is a 1 MHz to 110 MHz LVCMOS/LVTTL oscillator in a 2.9 × 2.8 mm SOT23-5 package, designed for high-reliability applications. It operates over temperature ranges from -55°C to 125°C with AEC-Q100 Grade 1 qualification, supports supply voltages of 1.8 V or 2.25 V to 3.63 V, and has a typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. Frequency stability is specified as low as ±20 ppm, with acceleration sensitivity of 0.1 ppb/g. The device is RoHS and REACH compliant, and requires a 0.1 µF bypass capacitor between Vdd and GND.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2044BA-S2-33SA24.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |