The SiT2044B is a 1 MHz to 110 MHz LVCMOS/LVTTL compatible oscillator with a 5-pin SOT23-5 package measuring 2.9 mm × 2.8 mm. It operates over temperature ranges up to -55 °C to +125 °C with AEC-Q100 Grade 1 qualification and offers frequency stability as tight as ±20 ppm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and exhibits an acceleration sensitivity of 0.1 ppb/g. It is RoHS and REACH compliant, with a startup time of up to 5.5 ms and standby current as low as 0.6 µA at 1.8 V.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2044BA-S2-33NA25.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |