The SiT2044B is a 1 to 110 MHz LVCMOS/LVTTL oscillator in a 5-pin SOT23-5 package measuring 2.9 x 2.8 mm. It operates over temperature ranges from -55 to 125°C with AEC-Q100 Grade 1 qualification, and supports supply voltages of 1.8 V or 2.25 to 3.63 V. The device exhibits frequency stability as tight as ±20 ppm, acceleration sensitivity of 0.1 ppb/g, and typical current consumption of 3.8 mA at 1.8 V. It is RoHS and REACH compliant, with a 5.5 ms startup time and 130 ns enable/disable latency. The output duty cycle ranges from 45% to 55%, and rise/fall times are 1.3 to 2.5 ns at 1.8 V.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2044BA-S2-18EA50.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |