The SiT2044B is a 1 to 110 MHz LVCMOS/LVTTL oscillator in a 5-pin SOT23-5 package measuring 2.9 × 2.8 mm, designed for rugged environments with acceleration sensitivity of 0.1 ppb/g and frequency stability as low as ±20 ppm. It operates from -55°C to +125°C, is AEC-Q100 qualified for Grade 1, and supports supply voltages of 1.8 V or 2.25 V to 3.63 V with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. The device is RoHS and REACH compliant, with an operating junction temperature up to 135°C at 125°C ambient.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2044BA-S1-33NA16.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |