SiTime Corporation Automotive & High Temp Oscillators SiT2025BI-S8-25E-125.000000

Description
High Frequency, Automotive AEC-Q100 SOT23 Oscillator
Request a Quote
Description
High Frequency, Automotive AEC-Q100 SOT23 Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT2025B is an automotive-grade, high-frequency oscillator in a 5-pin SOT23-5 package measuring 2.9 x 2.8 mm, designed for extreme temperature environments up to 125°C and compliant with AEC-Q100 Grade 1. It operates at frequencies between 115.2 MHz and 137 MHz with frequency stability as tight as ±20 ppm and features an industry-best G-sensitivity of 0.1 ppb/G. The device supports LVCMOS/LVTTL output levels, supply voltages from 1.62 V to 3.63 V, and consumes 4.9 mA to 8 mA depending on supply voltage. It is RoHS and REACH compliant, with a 5.5 ms startup time and 130 ns enable/disable response. The part is pin-to-pin compatible with quartz-based XOs and includes an OE pin for output control. Environmental compliance includes MIL-STD-883F mechanical shock and vibration, JESD22 temperature cycling, and MSL1 moisture sensitivity. Junction temperature must not exceed 135°C when ambient reaches 125°C.

Datasheet Summary
Powered by GS/AI

The SiT2025B is an automotive-grade, high-frequency oscillator in a 5-pin SOT23-5 package measuring 2.9 x 2.8 mm, designed for extreme temperature environments up to 125°C and compliant with AEC-Q100 Grade 1. It operates at frequencies between 115.2 MHz and 137 MHz with frequency stability as tight as ±20 ppm and features an industry-best G-sensitivity of 0.1 ppb/G. The device supports LVCMOS/LVTTL output levels, supply voltages from 1.62 V to 3.63 V, and consumes 4.9 mA to 8 mA depending on supply voltage. It is RoHS and REACH compliant, with a 5.5 ms startup time and 130 ns enable/disable response. The part is pin-to-pin compatible with quartz-based XOs and includes an OE pin for output control. Environmental compliance includes MIL-STD-883F mechanical shock and vibration, JESD22 temperature cycling, and MSL1 moisture sensitivity. Junction temperature must not exceed 135°C when ambient reaches 125°C.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT2025BI-S8-25E-125.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT2025BI-S8-25E-125.000000
Automotive & High Temp Oscillators SiT2025BI-S8-25E-125.000000
High Frequency, Automotive AEC-Q100 SOT23 Oscillator

High Frequency, Automotive AEC-Q100 SOT23 Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT2025BI-S8-25E-125.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor SOT23-5(2.9x2.8)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.064 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 6.40E-5 MHz
Frequency Stability 75 ppm
View Details
Oscillators - SIT1552AI-JE-DCC-32.768S-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SiT1552AC-J1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0108.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1080 MHz
Frequency Stability 50 ppm
View Details