SiTime Corporation Oscillators SIT2025BI-S3-18N-125.000000

Description
125MHz XO (Standard) LVCMOS Oscillator 1.8V SC-74A, SOT-753
Request a Quote Datasheet
Description
125MHz XO (Standard) LVCMOS Oscillator 1.8V SC-74A, SOT-753
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT2025BI-S3-18N-125.000000-ND - DigiKey
Thief River Falls, MN, United States
125MHz XO (Standard) LVCMOS Oscillator 1.8V SC-74A, SOT-753

125MHz XO (Standard) LVCMOS Oscillator 1.8V SC-74A, SOT-753

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT2025BI-S3-18N-125.000000-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; SC-74A, SOT-753
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - SN74LS628D - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 20 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
VCO / SURF MOUNT / RoHS - ROS-785-419+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details
Oscillators - 863-510AAA140M000CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details