The SiT2025B is an automotive-grade MEMS oscillator designed for high-reliability applications, offering frequencies between 115.2 MHz and 137 MHz with a stability as low as ±20 ppm. It features a 5-pin SOT23-5 package measuring 2.9 mm × 2.8 mm and complies with AEC-Q100 Grade 1, supporting extended temperatures from -55°C to 125°C. The device provides LVCMOS/LVTTL-compati
High Frequency, Automotive AEC-Q100 SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2025BE-S8-18E-125.00000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |