The SiT2024B is an automotive-grade oscillator certified to AEC-Q100 with an extended temperature range of -55°C to 125°C, designed for high-reliability applications such as powertrain control and in-vehicle networking. It operates at frequencies between 1 MHz and 110 MHz with frequency stability as tight as ±20 ppm and features a 5-pin SOT23-5 package measuring 2.9 x 2.8 mm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and delivers LVCMOS/LVTTL-compati
Automotive AEC-Q100 SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2024BMES1-33E-20.000000 |
| Product Name | MHz Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |