Automotive AEC-Q100 SOT23 Oscillator
4.096MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V SC-74A, SOT-753
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT2024BM-S2-33N-4.096000 | 1473-SIT2024BM-S2-33N-4.096000-ND |
| Product Name | Automotive & High Temp Oscillators | Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) | Surface Mount; SC-74A, SOT-753 |
| Frequency | 4.1 MHz | |
| Frequency Stability | 25 ppm | 25 ppm |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |