The SiT2024B is an automotive-grade oscillator complying with AEC-Q100, packaged in a 5-pin SOT23-5 measuring 2.9 x 2.8 mm. It operates over an extended temperature range of -55°C to 125°C with frequency stability as tight as ±20 ppm and supports supply voltages of 1.8 V or 2.25 V to 3.63 V. The device delivers LVCMOS/LVTTL-compati
Automotive AEC-Q100 SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2024BM-S1-33E-10.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |