The SiT2024B is an automotive-grade oscillator compliant with AEC-Q100, designed for high-reliability applications such as powertrain control and in-vehicle networking. It is packaged in a 5-pin SOT23-5 measuring 2.9 x 2.8 mm and supports supply voltages of 1.8 V or 2.25 V to 3.63 V. The device offers frequency stability as low as ±20 ppm over the extended temperature range of -55°C to 125°C, with a typical current consumption of 3.8 mA at 1.8 V and LVCMOS/LVTTL compatible output. It features industry-best G-sensitivity of 0.1 PPB/G and operates with a startup time of up to 5.5 ms. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
Automotive AEC-Q100 SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2024BM-S1-18E-48.000000 |
| Product Name | MHz Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |