The SiT2024B is an automotive-grade ceramic oscillator in a 5-pin SOT23-5 package measuring 2.9 x 2.8 mm, designed for high-reliability applications with an extended temperature range of -55°C to 125°C and AEC-Q100 Grade 1 qualification. It operates at frequencies from 1 MHz to 110 MHz with frequency stability as tight as ±20 ppm, supports supply voltages of 1.8 V or 2.25 V to 3.63 V, and draws 3.8 mA typical current at 1.8 V. The device features LVCMOS/LVTTL output, industry-leading G-sensitivity of 0.1 ppb/G, and complies with RoHS, REACH, and halogen-free standards.
Automotive AEC-Q100 SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2024BM-S1-18E-10.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |