The SiT2024B is an automotive-grade oscillator compliant with AEC-Q100, available in a 5-pin SOT23-5 package measuring 2.9 mm by 2.8 mm. It operates over an extended temperature range from -55°C to 125°C with frequency stability as low as ±20 ppm and a G-sensitivity of 0.1 ppb/g. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with a typical current consumption of 3.8 mA at 1.8 V and a LVCMOS/LVTTL-compati
Automotive AEC-Q100 SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2024BILS1-33E-3.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |