The SiT2024B is an automotive-grade oscillator compliant with AEC-Q100, offering extended temperature operation from -55°C to 125°C and frequencies between 1 MHz and 110 MHz with stability as low as ±20 ppm. It operates at supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and features an LVCMOS/LVTTL-compati
Automotive AEC-Q100 SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2024BI-S3-33E-8.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |