The SiT2024B is an automotive-grade oscillator compliant with AEC-Q100, designed for high-reliability applications such as powertrain control and in-vehicle networking. It is housed in a 5-pin SOT23-5 package measuring 2.9 mm × 2.8 mm and operates over an extended temperature range of -55°C to 125°C. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with a typical current consumption of 3.8 mA at 1.8 V and frequency stability as tight as ±20 ppm. It provides an LVCMOS/LVTTL-compati
Automotive AEC-Q100 SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2024BELS3-33E-8.000000 |
| Product Name | MHz Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |