SiTime Corporation Automotive & High Temp Oscillators SIT2024BE-S8-28E-27.000000

Description
Automotive AEC-Q100 SOT23 Oscillator
Request a Quote
Description
Automotive AEC-Q100 SOT23 Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT2024B is an automotive-grade oscillator compliant with AEC-Q100, designed for high-reliability applications in extreme temperature environments. It is packaged in a 5-pin SOT23-5 measuring 2.9 mm × 2.8 mm, with an operating temperature range extending from -55°C to 125°C. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, delivers frequencies from 1 MHz to 110 MHz with stability as tight as ±20 ppm, and consumes 3.8 mA typical at 1.8 V. It features an LVCMOS/LVTTL-compatible output, industry-leading G-sensitivity of 0.1 ppb/g, and is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.

Datasheet Summary
Powered by GS/AI

The SiT2024B is an automotive-grade oscillator compliant with AEC-Q100, designed for high-reliability applications in extreme temperature environments. It is packaged in a 5-pin SOT23-5 measuring 2.9 mm × 2.8 mm, with an operating temperature range extending from -55°C to 125°C. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, delivers frequencies from 1 MHz to 110 MHz with stability as tight as ±20 ppm, and consumes 3.8 mA typical at 1.8 V. It features an LVCMOS/LVTTL-compatible output, industry-leading G-sensitivity of 0.1 ppb/g, and is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SIT2024BE-S8-28E-27.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SIT2024BE-S8-28E-27.000000
Automotive & High Temp Oscillators SIT2024BE-S8-28E-27.000000
Automotive AEC-Q100 SOT23 Oscillator

Automotive AEC-Q100 SOT23 Oscillator

Buy Now Datasheet
Oscillators - 1473-SIT2024BE-S8-28E-27.000000-ND - DigiKey
Thief River Falls, MN, United States
27MHz XO (Standard) LVCMOS, LVTTL Oscillator 2.8V Enable/Disable SC-74A, SOT-753

27MHz XO (Standard) LVCMOS, LVTTL Oscillator 2.8V Enable/Disable SC-74A, SOT-753

Buy Now Datasheet

Technical Specifications

  SiTime Corporation DigiKey
Product Category Oscillators Oscillators
Product Number SIT2024BE-S8-28E-27.000000 1473-SIT2024BE-S8-28E-27.000000-ND
Product Name Automotive & High Temp Oscillators Oscillators
Package / Form Factor SOT23-5(2.9x2.8) Surface Mount; SC-74A, SOT-753
Frequency 27 MHz
Frequency Stability 30 ppm 30 ppm
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0120.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1200 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0242.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2420 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1408BI-23-XXN-16.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-JF-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details