The SiT2024B is an automotive-grade MEMS oscillator for extreme temperature environments, housed in a 2.9 x 2.8 mm SOT23-5 package. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with a frequency range of 1 MHz to 110 MHz and frequency stability as low as ±20 ppm over the extended temperature range of -55°C to 125°C. It meets AEC-Q100 Grade 1 qualification, consumes 3.8 mA typical current at 1.8 V, and provides LVCMOS/LVTTL-compati
Automotive AEC-Q100 SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT2024BABS1-18E-26.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |