The SiT2024B is an automotive-grade oscillator meeting AEC-Q100 requirements, designed for high-reliability applications in extreme temperature environments. It is packaged in a 5-pin SOT23-5 package measuring 2.9 x 2.8 mm and supports operating temperatures from -55°C to 125°C. The device operates with supply voltages of 1.8 V or 2.25 V to 3.63 V, delivers a frequency range from 1 MHz to 110 MHz with stability as tight as ±20 ppm, and consumes 3.8 mA typical at 1.8 V. It features an LVCMOS/LVTTLCompatib
Automotive AEC-Q100 SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2024BA-S8-33N-30.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |