The SiT2024B is an automotive-grade oscillator compliant with AEC-Q100, designed for high-reliability applications such as infotainment, powertrain control, and in-vehicle networking. It is packaged in a 5-pin SOT23-5 measuring 2.9 × 2.8 mm and operates over an extended temperature range of -55°C to 125°C. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, delivers a frequency accuracy of up to 6 decimal places between 1 MHz and 110 MHz, and maintains total frequency stability as low as ±20 ppm. It consumes 3.8 mA typical current at 1.8 V, features LVCMOS/LVTTL-compati
Automotive AEC-Q100 SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT2024BA-S8-33N-20.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |