The SiT2024B is an automotive-grade oscillator meeting AEC-Q100 requirements, designed for high-reliability applications in extreme temperature environments. It is housed in a 5-pin SOT23-5 package measuring 2.9 mm by 2.8 mm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, operates over extended temperatures from -55°C to 125°C, and offers frequency stability as tight as ±20 ppm. It provides an LVCMOS/LVTTL-compati
Automotive AEC-Q100 SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2024BA-S8-33N-16.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |