SiTime Corporation Oscillators SIT2024BA-S8-33N-16.000000

Description
16MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V SC-74A, SOT-753
Request a Quote Datasheet
Description
16MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V SC-74A, SOT-753
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT2024BA-S8-33N-16.000000-ND - DigiKey
Thief River Falls, MN, United States
16MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V SC-74A, SOT-753

16MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V SC-74A, SOT-753

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT2024BA-S8-33N-16.000000-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; SC-74A, SOT-753
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Programmable Timers and Oscillators - CY2XF24FLXIT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 50-ECS-100AX-240-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details