The SiT2024B is an automotive-grade oscillator designed for high-reliability applications, featuring an AEC-Q100 Grade 1 qualification with an extended temperature range of -55°C to 125°C. It is housed in a 5-pin SOT23-5 package measuring 2.9 x 2.8 mm, supports supply voltages of 1.8 V or 2.25 V to 3.63 V, and offers frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm. It consumes 3.8 mA typical at 1.8 V and provides LVCMOS/LVTTL-compati
Automotive AEC-Q100 SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2024BA-S3-25E-40.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |