The SiT2024B is an automotive-grade oscillator designed for high-reliability applications, meeting AEC-Q100 Grade 1 with an extended temperature range of -55°C to 125°C. It is packaged in a 5-pin SOT23-5 case measuring 2.9 × 2.8 mm and operates from a supply voltage of 1.8 V or 2.25 V to 3.63 V. The device delivers a frequency of 25.000000 MHz with a total frequency stability of ±20 ppm, features LVCMOS/LVTTL output, and consumes 3.8 mA typical at 1.8 V. It supports RoHS and REACH compliance with Pb-free, halogen-free, and antimony-free construction. The oscillator exhibits industry-leading G-sensitivity of 0.1 ppb/g and is suitable for powertrain control and in-vehicle networking.
Automotive AEC-Q100 SOT23 Oscillator
25MHz XO (Standard) LVCMOS, LVTTL Oscillator 1.8V Enable/Disable SC-74A, SOT-753
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT2024BA-S3-18E-25.000000 | 1473-SIT2024BA-S3-18E-25.000000-ND |
| Product Name | Automotive & High Temp Oscillators | Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) | Surface Mount; SC-74A, SOT-753 |
| Frequency | 25 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |