SiTime Corporation MHz Oscillators SiT2024BA-S2-33E-4.000000

Description
Automotive AEC-Q100 SOT23 Oscillator
Request a Quote
Description
Automotive AEC-Q100 SOT23 Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT2024B is an automotive-grade oscillator meeting AEC-Q100 requirements, designed for high-reliability applications in extreme temperature environments. It is packaged in a 5-pin SOT23-5 case measuring 2.9 x 2.8 mm and supports supply voltages of 1.8 V or 2.25 V to 3.63 V. Operating temperature ranges extend from -55°C to 125°C for Grade 1, with frequency stability as tight as ±20 ppm across temperature, supply, and load variations. The device offers LVCMOS/LVTTL-compatible output, low power consumption of 3.8 mA typical at 1.8 V, and an industry-best G-sensitivity of 0.1 ppb/g. It is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.

Datasheet Summary
Powered by GS/AI

The SiT2024B is an automotive-grade oscillator meeting AEC-Q100 requirements, designed for high-reliability applications in extreme temperature environments. It is packaged in a 5-pin SOT23-5 case measuring 2.9 x 2.8 mm and supports supply voltages of 1.8 V or 2.25 V to 3.63 V. Operating temperature ranges extend from -55°C to 125°C for Grade 1, with frequency stability as tight as ±20 ppm across temperature, supply, and load variations. The device offers LVCMOS/LVTTL-compatible output, low power consumption of 3.8 mA typical at 1.8 V, and an industry-best G-sensitivity of 0.1 ppb/g. It is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.

Suppliers

Company
Product
Description
Supplier Links
MHz Oscillators - SiT2024BA-S2-33E-4.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive AEC-Q100 SOT23 Oscillator

Automotive AEC-Q100 SOT23 Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT2024BA-S2-33E-4.000000
Product Name MHz Oscillators
Package / Form Factor SOT23-5(2.9x2.8)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-30152-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0010.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0100 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.120000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.20E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AI-JV-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details