SiT2018B is a high-temperature, single-chip SOT23 oscillator designed for industrial, automotive, and avionics applications, offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm. It operates from -40°C to 125°C ambient temperature with a supply voltage range of 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. The device features an LVCMOS/LVTTL output in a 5-pin SOT23-5 package measuring 2.9 mm × 2.8 mm, and is RoHS and REACH compliant. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
High Temp, Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2018AE-S3-33E-8.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |