The SiT2002B is a high-frequency, single-chip SOT23-5 oscillator offering output frequencies between 115 MHz and 137 MHz with frequency stability as low as ±20 PPM over the industrial temperature range of -40°C to 85°C. It operates from 1.62 V to 3.63 V, consumes 4.9 mA typical at 1.8 V and 125 MHz, and features LVCMOS/LVTTL-compati
High Frequency, Single Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT2002BI-S1-33E-121.500000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |