Single-chip SOT23 oscillator for industrial applications with output frequency configurable from 1 MHz to 110 MHz, operating temperature range of -40°C to 85°C, and frequency stability as low as ±20 ppm. Packaged in a 5-pin SOT23-5 measuring 2.9 mm x 2.8 mm with LVCMOS/HCMOS output, operating on supply voltages from 1.62 V to 3.63 V, and consuming 3.5 mA typical at 20 MHz. Features 5 ms start-up time, Pb-free, RoHS and REACH compliant construction, and meets MIL-STD-883F, JESD22, and MSL1 environmental standards.
Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2001BILS2-28S-95.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |