The SiT2001B is a single-chip SOT23-5 oscillator offering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and operating temperature range of -40°C to 85°C. It features LVCMOS/HCMOS compatible output, 3.5 mA typical current consumption, and a 5 ms start-up time. The package measures 2.9 mm x 2.8 mm and meets RoHS and REACH compliance. The device supports supply voltages of 1.62 V to 3.63 V across multiple rails and includes standby and disable modes for low power operation.
Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2001BIFS3-XXE-7.372800 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |