Single-chip SOT23 oscillator with a frequency range of 1 MHz to 110 MHz, operating temperature from -40°C to 85°C, and frequency stability as low as ±20 ppm. It has a 5-pin SOT23-5 package measuring 2.9 mm x 2.8 mm, operates with supply voltages from 1.62 V to 3.63 V, consumes 3.5 mA typical at 20 MHz, and features LVCMOS/HCMOS compatible output with a 5 ms start-up time. The device is Pb-free, RoHS and REACH compliant.
Single-Chip, SOT23 Oscillator
25MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V Standby (Power Down) SC-74A, SOT-753
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT2001BIBS3-18S-25.000000 | 1473-SIT2001BIBS3-18S-25.000000-ND |
| Product Name | LVCMOS Oscillators | Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) | Surface Mount; SC-74A, SOT-753 |
| Frequency | 25 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |