The SiT2001B is a single-chip SOT23 oscillator supporting frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm. It operates over an industrial temperature range of -40°C to 85°C in a 5-pin SOT23-5 package measuring 2.9 mm x 2.8 mm. The device consumes 3.5 mA typical at 20 MHz and 2.8 V, has a start-up time of 5 ms, and provides LVCMOS/HCMOS-compati
Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2001BI-S3-33S-24.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |