The SiT2001B is a single-chip SOT23-5 oscillator providing frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and operating from -40°C to 85°C. It operates on supply voltages between 1.62 V and 3.63 V, consumes 3.5 mA typical at 20 MHz, and features a 5 ms start-up time with LVCMOS/HCMOS compatible output. The package measures 2.9 mm x 2.8 mm and is Pb-free, RoHS, and REACH compliant.
Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2001BI-S3-33N-50.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |