The SiT2001B is a single-chip SOT23 oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and operating temperatures from -40°C to 85°C. It features a 5-pin SOT23-5 package measuring 2.9 mm x 2.8 mm, LVCMOS/HCMOS compatible output, typical current consumption of 3.5 mA at 20 MHz, and a 5 ms start-up time. The device supports supply voltages from 1.62 V to 3.63 V and is RoHS and REACH compliant. For automotive applications, refer to the SiT2024 and SiT2025 series.
Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2001BI-S3-33E-25.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |