The SiT2001B is a single-chip SOT23 oscillator supporting frequencies from 1 MHz to 110 MHz with a frequency stability as low as ±20 ppm. It operates over an industrial temperature range of -40°C to 85°C and consumes 3.5 mA typical current at 20 MHz with a 2.8 V supply. The device features a 5-pin SOT23-5 package measuring 2.9 mm × 2.8 mm, provides LVCMOS/HCMOS-compati
Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2001BI-S3-28S-24.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |